OMEGA Engineering, Inc. Crystals LNCD1-27M

Description
27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-27MTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-27MCT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-27MDKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

27MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-27MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details