Interquip Electronics Co., Ltd. Crystal Resonator SMCE-1612 32MHz

Description
SMCE-1612 32MHz 8pf 10ppm
Request a Quote Datasheet
Description
SMCE-1612 32MHz 8pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-1612 32MHz
Crystal Resonator SMCE-1612 32MHz
SMCE-1612 32MHz 8pf 10ppm

SMCE-1612 32MHz 8pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-1612 32MHz
Crystal Resonator SMCE-1612 32MHz
SMCE-1612 32MHz 8pf 10ppm

SMCE-1612 32MHz 8pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-1612 32MHz SMCE-1612 32MHz
Product Name Crystal Resonator Crystal Resonator
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details