Aker Technology USA Corporation 4 Pin Crystal C3E C3E-27.120-12-1015-M

Description
Crystal, 3.20mm x2.50mm,27.12MHz,12p F.-20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,27.12MHz,12p F.-20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C3E Series crystal unit, 3.2 mm × 2.5 mm surface mount 4-pad ceramic-metal package, operates at 27.120 MHz in fundamental mode with 12 pF load capacitance, ±10 ppm frequency tolerance at 25°C, ±15 ppm frequency stability over -40°C to +85°C, maximum drive level 100 μW, and aging of ±3 ppm per year.

Datasheet Summary
Powered by GS/AI

C3E Series crystal unit, 3.2 mm × 2.5 mm surface mount 4-pad ceramic-metal package, operates at 27.120 MHz in fundamental mode with 12 pF load capacitance, ±10 ppm frequency tolerance at 25°C, ±15 ppm frequency stability over -40°C to +85°C, maximum drive level 100 μW, and aging of ±3 ppm per year.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-27.120-12-1015-M
4 Pin Crystal C3E C3E-27.120-12-1015-M
Crystal, 3.20mm x2.50mm,27.12MHz,12p F.-20-70C

Crystal, 3.20mm x2.50mm,27.12MHz,12pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-27.120-12-1015-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6719375 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers