ECS Inc. International Surface Mount Crystals CSM-12

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-12 is a low-profile surface-mount device (SMD) crystal with a compact footprint of 11.8 x 5.5 mm and a height of 2.5 mm. It operates within a frequency range of 3.579 MHz to 30.000 MHz, utilizing a fundamental mode of oscillation. The frequency tolerance is specified at ±30 ppm at +25°C, with frequency stability of ±50 ppm over the temperature range of -10°C to +70°C, and ±100 ppm from -40°C to +85°C. The crystal features a shunt capacitance of 7 pF and a load capacitance that can be specified in the part number, typically at 20 pF. It has a drive level of 100 OºW and is designed to operate within an industrial temperature range of -40°C to +85°C. The storage temperature range is from -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The CSM-12 is RoHS compliant and is available in tape and reel packaging for automated assembly processes. It is suitable for applications requiring a reliable frequency source in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The CSM-12 is a low-profile surface-mount device (SMD) crystal with a compact footprint of 11.8 x 5.5 mm and a height of 2.5 mm. It operates within a frequency range of 3.579 MHz to 30.000 MHz, utilizing a fundamental mode of oscillation. The frequency tolerance is specified at ±30 ppm at +25°C, with frequency stability of ±50 ppm over the temperature range of -10°C to +70°C, and ±100 ppm from -40°C to +85°C. The crystal features a shunt capacitance of 7 pF and a load capacitance that can be specified in the part number, typically at 20 pF. It has a drive level of 100 OºW and is designed to operate within an industrial temperature range of -40°C to +85°C. The storage temperature range is from -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The CSM-12 is RoHS compliant and is available in tape and reel packaging for automated assembly processes. It is suitable for applications requiring a reliable frequency source in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-12 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-12
Surface Mount Crystals CSM-12
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-12
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 50-ECS-120-10-30-JGN-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Crystals - XC955-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers