OMEGA Engineering, Inc. 15mm Diameter Miniature Load Cell LCM213-500N

Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet
Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm Diameter Miniature Load Cell - LCM213-500N - OMEGA Engineering, Inc.
Norwalk, CT, USA
15mm Diameter Miniature Load Cell
LCM213-500N
15mm Diameter Miniature Load Cell LCM213-500N
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega - 73AJ8099 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
73AJ8099
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega 73AJ8099
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LCM213-500N 73AJ8099
Product Name 15mm Diameter Miniature Load Cell Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
Force Rating 500 lbs (227 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-10 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers