OMEGA Engineering, Inc. 1" Diameter Compression Load Cell LC304-5K

Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Norwalk, CT, USA
1" Diameter Compression Load Cell
LC304-5K
1" Diameter Compression Load Cell LC304-5K
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC304-5K
Force Sensors & Load Cells LC304-5K
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC304-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC304-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC304-5K-ND
HEAVY DUTY LOAD CELL, COMPRESSIO

HEAVY DUTY LOAD CELL, COMPRESSIO

Buy Now Datasheet
Compression Load Cell, 5000Lb, 10Vdc; Load Capacity Omega - 31AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 5000Lb, 10Vdc; Load Capacity Omega
31AC5554
Compression Load Cell, 5000Lb, 10Vdc; Load Capacity Omega 31AC5554
COMPRESSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 5000Lb, 10Vdc Rohs Compliant Omega - 69AJ0430 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 5000Lb, 10Vdc Rohs Compliant Omega
69AJ0430
Load Cell, 2Mv / V, 5000Lb, 10Vdc Rohs Compliant Omega 69AJ0430
LOAD CELL, 2MV / V, 5000LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 5000LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC304-5K LC304-5K 5880-LC304-5K-ND 31AC5554 69AJ0430
Product Name 1" Diameter Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 5000Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 5000Lb, 10Vdc Rohs Compliant Omega
Force Rating 5000 lbs (2268 kg) 5001 lbs (2268 kg) 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details