XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C01-10

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C01-10
Compression Load Cell X-C01-10
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-100kg
  • Capsule structural design, robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • Small size, beautiful appearance
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C01-10
Product Name Compression Load Cell
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details