OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC103B-200

Description
SENSOR FORCE 90.72KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 90.72KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC103B-200-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC103B-200-ND
Force Sensors, Load Cells - Industrial 5880-LC103B-200-ND
SENSOR FORCE 90.72KGF S-BEAM

SENSOR FORCE 90.72KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-200
Force Sensors & Load Cells LC103B-200
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 200Lb, 12Vdc; Load Capacity Omega - 32AH7799 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 200Lb, 12Vdc; Load Capacity Omega
32AH7799
S Beam Load Cell, 200Lb, 12Vdc; Load Capacity Omega 32AH7799
S BEAM LOAD CELL, 200LB, 12VDC; Load Capacity:200lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 200LB, 12VDC; Load Capacity:200lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-200-ND LC103B-200 32AH7799
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells S Beam Load Cell, 200Lb, 12Vdc; Load Capacity Omega
Force Rating 200 lbs (90.72 kg) 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Sensors - EFN25-2KN-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details