TE Connectivity Force Sensors EFN25-2KN-S20002

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 400 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±2.5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 400 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±2.5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EFN25-2KN-S20002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EFN25-2KN-S20002
Force Sensors EFN25-2KN-S20002
Electrical Characteristics Full Scale Range (LBF) : 0 - 400 Full Scale Range (NEWT) : 0 - 2000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±2.5 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 400
  • Full Scale Range (NEWT) : 0 - 2000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 2 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Automotive Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±2.5
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-EFN25-2KN-S20002-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-EFN25-2KN-S20002-ND
Force Sensors, Load Cells - Industrial 223-EFN25-2KN-S20002-ND
SENSOR FORCE 203.94KGF DIAPHRAGM

SENSOR FORCE 203.94KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EFN25-2KN-S20002 223-EFN25-2KN-S20002-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - 223-EXFTC-1KN-C20029-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Load Cells - EFN30-20KN-C20008 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN25-500N-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EXFTC-2KN-C20013 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers