RDP Electrosense S7AC dc powered LVDT transducer amplifier. S7AC

Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.
Request a Quote
Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S7AC dc powered LVDT transducer amplifier. - S7AC - RDP Electrosense
Pottstown, PA, United States
S7AC dc powered LVDT transducer amplifier.
S7AC
S7AC dc powered LVDT transducer amplifier. S7AC
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers.
Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Supplier's Site
Sensor Amplifier - 16316278 - Radwell International
Willingboro, NJ, United States
Sensor Amplifier
16316278
Sensor Amplifier 16316278
TRANSDUCER AMPLIFIER,12-36V,3VA . FREE 2 YEAR RADWELL WARRANTY

TRANSDUCER AMPLIFIER,12-36V,3VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RDP Electrosense Radwell International
Product Category Signal Conditioners Signal Amplifiers
Product Number S7AC 16316278
Product Name S7AC dc powered LVDT transducer amplifier. Sensor Amplifier
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details