Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
RS COMPONENTS, LTD.
215253 -- HMI DISPLAYS
RS Components, Ltd.
HMI Displays
215253
Description
OPEN FRAME MONITOR, 19", PCAP, HDMI
Request a Quote
Email Supplier
Description
OPEN FRAME MONITOR, 19", PCAP, HDMI
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
215253
HMI Displays
215253
OPEN FRAME MONITOR, 19", PCAP, HDMI
OPEN FRAME MONITOR, 19", PCAP, HDMI
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Human Machine Interfaces
Product Number
215253
Product Name
HMI Displays
Certifications
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HMI Displays
302500
Specs
Configuration
Panel
Certifications
RoHS Compliant
Resolution
800 x 480
View Details
RS Components, Ltd.
HMI Displays
2156604
Specs
I/O Interfaces
COM1: RS422/RS485, RS232, USB 2.0 Host, USB 2.0 Client
Certifications
RoHS Compliant
Type
ARM Cortex
View Details
RS Components, Ltd.
HMI Displays
1813202
Specs
Certifications
RoHS Compliant
Resolution
800 x 480pixels
Display Size
7.0 inch (178 mm)
View Details
RS Components, Ltd.
HMI Displays
2508929
Specs
I/O Interfaces
COM1: RS422/RS485, RS232, RS485, ETHERNET, USB 2.0 Host, USB 2.0 Client, SD Card Slot
Certifications
RoHS Compliant
Type
ARM Cortex
View Details