Designed for long-term water billing applications, the FTB4600 series of flowmeters are highly accurate and feature a high frequency pulse output suitable for remote flowrate indication or flow totalization. For economy, they have no local indication of the flowrate or total. The pulse output is compatible with OMEGA’s DPF400 and DPF700 series ratemeter/totalizers
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FTB4605 / FTB4607 |
| Product Name | Long-Life Pulse Output Water Meter |
| Meter Technology | Turbine |
| Operating Temperature | 32 to 190 F (0 to 88 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Media Temperature | 190 F (88 C) |