Variable area flow meter with a float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, in a 50 mm (2 inch) nominal size with a scale range of 1000 to 10000 l/h, weighing 1.248 kg in polysulfone, with dimensions D=101 mm, L=417 mm, L1=341 mm, and L2=335 mm.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335148 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |