Advantech 1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-2701HPI-AE

Description
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000Base-T (X) for PoE+ OUT and Data IN IEEE 802.3af/at compliant, supports a full 30 watt output Power input (24 ~ 48 VDC), inject 30 W for each port Provides slim size and DIN-rail/Wall mount with IP30 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000Base-T (X) for PoE+ OUT and Data IN IEEE 802.3af/at compliant, supports a full 30 watt output Power input (24 ~ 48 VDC), inject 30 W for each port Provides slim size and DIN-rail/Wall mount with IP30 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2701HPI-AE - Advantech
Cincinnati, OH, United States
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃
EKI-2701HPI-AE
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-2701HPI-AE
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000Base-T (X) for PoE+ OUT and Data IN IEEE 802.3af/at compliant, supports a full 30 watt output Power input (24 ~ 48 VDC), inject 30 W for each port Provides slim size and DIN-rail/Wall mount with IP30 metal mechanism Supports operating temperatures from -40 to 75°C

1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃

  • Supports 10/100/1000Base-T (X) for PoE+ OUT and Data IN
  • IEEE 802.3af/at compliant, supports a full 30 watt output
  • Power input (24 ~ 48 VDC), inject 30 W for each port
  • Provides slim size and DIN-rail/Wall mount with IP30 metal mechanism
  • Supports operating temperatures from -40 to 75°C
Buy Now Datasheet
Power over Ethernet (PoE) - EKI-2701HPI-AE-ND - DigiKey
Thief River Falls, MN, United States
Power over Ethernet (PoE)
EKI-2701HPI-AE-ND
Power over Ethernet (PoE) EKI-2701HPI-AE-ND
Network Switch - Unmanaged 2 Ports IP30

Network Switch - Unmanaged 2 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power over Ethernet (PoE) Injectors Power over Ethernet (PoE) Injectors
Product Number EKI-2701HPI-AE EKI-2701HPI-AE-ND
Product Name 1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Power over Ethernet (PoE)
Input Voltage 24 to 48 volts 24 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
Power over Ethernet (PoE) - 2084-EKI-2701HP-AE-ND - DigiKey
Specs
Compliance / Approvals CE Marking; CE, cULus, FCC
Output Voltage 55 volts
Input Voltage 24 to 48 volts
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details