Volktek Corporation Industrial PoE++ Injectors IPI-442P-90-I

Description
IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-442P-90-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals to inform the amount of power used and alerts users when the power has surpassed the safe limits. Designed to work in industrial demanding environments, and enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. It operates between a wide temperature of -40°C~70°C (-40°F~158°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.
Request a Quote Datasheet
Description
IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-442P-90-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals to inform the amount of power used and alerts users when the power has surpassed the safe limits. Designed to work in industrial demanding environments, and enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. It operates between a wide temperature of -40°C~70°C (-40°F~158°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PoE++ Injectors - IPI-442P-90-I - Volktek Corporation
Zhonghe, Taiwan
Industrial PoE++ Injectors
IPI-442P-90-I
Industrial PoE++ Injectors IPI-442P-90-I
IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-442P-90-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals to inform the amount of power used and alerts users when the power has surpassed the safe limits. Designed to work in industrial demanding environments, and enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. It operates between a wide temperature of -40°C~70°C (-40°F~158°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.

IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-442P-90-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals to inform the amount of power used and alerts users when the power has surpassed the safe limits. Designed to work in industrial demanding environments, and enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. It operates between a wide temperature of -40°C~70°C (-40°F~158°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Power over Ethernet (PoE) Injectors
Product Number IPI-442P-90-I
Product Name Industrial PoE++ Injectors
Form Factor Module / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details