Larch Networks 1RU 800Gbps Data Center SWITCH LN-3624Y-2Z

Description
LN-3624Y-2Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 2 x 100G/40G(QSFP28)+ 24 x 25G/1G (SFP28)interfaces. LN-3624Y-2Z switch is an advanced best-in class, open-source network platform that line-rate L2/ L3 up to 800 Gbps switching performance of Marvell Prestera is paired with multi service feature. It is well suited for enterprise access/aggregation, high bandwidth interconnection for video distribution and security. It can also be used as the cost effective ToR switch for privatecloud. LN-3624Y-2Z is Compact 1RU standard based open architecture, with redundant power supply & redundant fan modules. The LN-3624Y-2Z switch can be deployed as a top- of- rack (ToR) or leaf switch supporting 10GbE to servers with 100GbEuplinks, each 100G QSFP28 port can be configured 40G as well as 4x 25GbE or 4x10GbE via breakout cables.
Request a Quote
Description
LN-3624Y-2Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 2 x 100G/40G(QSFP28)+ 24 x 25G/1G (SFP28)interfaces. LN-3624Y-2Z switch is an advanced best-in class, open-source network platform that line-rate L2/ L3 up to 800 Gbps switching performance of Marvell Prestera is paired with multi service feature. It is well suited for enterprise access/aggregation, high bandwidth interconnection for video distribution and security. It can also be used as the cost effective ToR switch for privatecloud. LN-3624Y-2Z is Compact 1RU standard based open architecture, with redundant power supply & redundant fan modules. The LN-3624Y-2Z switch can be deployed as a top- of- rack (ToR) or leaf switch supporting 10GbE to servers with 100GbEuplinks, each 100G QSFP28 port can be configured 40G as well as 4x 25GbE or 4x10GbE via breakout cables.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LN-3624Y-2Z is a 1RU, 19-inch rack-mountable data center switch designed for top-of-rack or leaf switch applications, offering 24 × 25G/10G/1G SFP28 ports and 2 × 100G/40G QSFP28 ports with up to 800 Gbps switching capacity. It features a Marvell Prestera 98DX7332 ASIC, 8 MB packet buffer, and dual hot-pluggable redundant power supplies supporting 110V~240V AC or 36V~72V DC, with a maximum power consumption of 170 W. The unit includes 2+1 hot-pluggable fan modules and operates at 0°C to 45°C with 5% to 90% non-condensing humidity. It meets CCC and CE certification standards and includes a 1-year warranty.

Datasheet Summary
Powered by GS/AI

LN-3624Y-2Z is a 1RU, 19-inch rack-mountable data center switch designed for top-of-rack or leaf switch applications, offering 24 × 25G/10G/1G SFP28 ports and 2 × 100G/40G QSFP28 ports with up to 800 Gbps switching capacity. It features a Marvell Prestera 98DX7332 ASIC, 8 MB packet buffer, and dual hot-pluggable redundant power supplies supporting 110V~240V AC or 36V~72V DC, with a maximum power consumption of 170 W. The unit includes 2+1 hot-pluggable fan modules and operates at 0°C to 45°C with 5% to 90% non-condensing humidity. It meets CCC and CE certification standards and includes a 1-year warranty.

Suppliers

Company
Product
Description
Supplier Links
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Rosh-Ha’ayin, Israel
1RU 800Gbps Data Center SWITCH
LN-3624Y-2Z
1RU 800Gbps Data Center SWITCH LN-3624Y-2Z
LN-3624Y-2Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 2 x 100G/40G(QSFP28)+ 24 x 25G/1G (SFP28)interfaces. LN-3624Y-2Z switch is an advanced best-in class, open-source network platform that line-rate L2/ L3 up to 800 Gbps switching performance of Marvell Prestera is paired with multi service feature. It is well suited for enterprise access/aggregation, high bandwidth interconnection for video distribution and security. It can also be used as the cost effective ToR switch for privatecloud. LN-3624Y-2Z is Compact 1RU standard based open architecture, with redundant power supply & redundant fan modules. The LN-3624Y-2Z switch can be deployed as a top- of- rack (ToR) or leaf switch supporting 10GbE to servers with 100GbEuplinks, each 100G QSFP28 port can be configured 40G as well as 4x 25GbE or 4x10GbE via breakout cables.

LN-3624Y-2Z is High performance, multi service aggregation or TOR (Top-of-Rack) switch for telco access, security and cloud, with 2 x 100G/40G(QSFP28)+ 24 x 25G/1G (SFP28)interfaces. LN-3624Y-2Z switch is an advanced best-in class, open-source network platform that line-rate L2/ L3 up to 800 Gbps switching performance of Marvell Prestera is paired with multi service feature. It is well suited for enterprise access/aggregation, high bandwidth interconnection for video distribution and security. It can also be used as the cost effective ToR switch for privatecloud. LN-3624Y-2Z is Compact 1RU standard based open architecture, with redundant power supply & redundant fan modules. The LN-3624Y-2Z switch can be deployed as a top- of- rack (ToR) or leaf switch supporting 10GbE to servers with 100GbEuplinks, each 100G QSFP28 port can be configured 40G as well as 4x 25GbE or 4x10GbE via breakout cables.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-3624Y-2Z
Product Name 1RU 800Gbps Data Center SWITCH
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details