OMEGA Engineering, Inc. DIN Rail Power Supplies DR Series

Description
The DR series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short-circuit, over-load, over-voltage, and over-temperature protection, the DR series makes your power supply choice a simple one. These high quality power supplies have passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Models are available with output ratings from 75 to 240 W, with 24 Vdc output. Customers can choose from a full range of input voltages (85 to 264 Vac and 120 to 370 Vdc compatible) making the DR series unbeatable.
Description
The DR series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short-circuit, over-load, over-voltage, and over-temperature protection, the DR series makes your power supply choice a simple one. These high quality power supplies have passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Models are available with output ratings from 75 to 240 W, with 24 Vdc output. Customers can choose from a full range of input voltages (85 to 264 Vac and 120 to 370 Vdc compatible) making the DR series unbeatable.

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - DR Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIN Rail Power Supplies
DR Series
DIN Rail Power Supplies DR Series
The DR series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short-circuit, over-load, over-voltage, and over-temperature protection, the DR series makes your power supply choice a simple one. These high quality power supplies have passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Models are available with output ratings from 75 to 240 W, with 24 Vdc output. Customers can choose from a full range of input voltages (85 to 264 Vac and 120 to 370 Vdc compatible) making the DR series unbeatable.

The DR series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short-circuit, over-load, over-voltage, and over-temperature protection, the DR series makes your power supply choice a simple one. These high quality power supplies have passed a 100% full load burn-in test, and are UL/CUL listed, TUV/CB certified, and CE marked. Models are available with output ratings from 75 to 240 W, with 24 Vdc output. Customers can choose from a full range of input voltages (85 to 264 Vac and 120 to 370 Vdc compatible) making the DR series unbeatable.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number DR Series
Product Name DIN Rail Power Supplies
Type DC Power Supply; DC-DC Converter
Form Factor DIN Rail
Applications General Purpose
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10500-60-3u-27451 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details