Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected.
Rugged encapsulated construction and generously derated components assure years of reliable operation. Mini-modules are also available with multiple outputs.
Acopian Power Supplies | |
---|---|
Product Category | Power Supplies |
Product Name | Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs |
Type | DC Power Supply; DC-DC Converter; AC/DC Converter |
Technology | Linear Power Supply |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -20 to 71 C (-4 to 160 F) |