OMEGA Engineering, Inc. Frequency Control & Timing Devices DP606A-DC

Description
Panel Meters: Multichannel Meters
Request a Quote Datasheet
Description
Panel Meters: Multichannel Meters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP606A-DC
Frequency Control & Timing Devices DP606A-DC
Panel Meters: Multichannel Meters

Panel Meters: Multichannel Meters

Buy Now
Meters - 5880-DP606A-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 1/4 Din, 21Mm, 9-36Vdc; No. Of Digits / Alpha Omega - 71AC4743 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 1/4 Din, 21Mm, 9-36Vdc; No. Of Digits / Alpha Omega
71AC4743
Panel Meter, 1/4 Din, 21Mm, 9-36Vdc; No. Of Digits / Alpha Omega 71AC4743
PANEL METER, 1/4 DIN, 21MM, 9-36VDC; No. of Digits / Alpha:4; Meter Function:Process, RTD, Thermocouple; Meter Range:-; Digit Height:21mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

PANEL METER, 1/4 DIN, 21MM, 9-36VDC; No. of Digits / Alpha:4; Meter Function:Process, RTD, Thermocouple; Meter Range:-; Digit Height:21mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP606A-DC 5880-DP606A-DC-ND 71AC4743
Product Name Frequency Control & Timing Devices Meters Panel Meter, 1/4 Din, 21Mm, 9-36Vdc; No. Of Digits / Alpha Omega
Outputs Digital
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details