OMEGA Engineering, Inc. Process and Strain Gage Indicator DP460 Series

Description
The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts the same ranges as the DP460-V, but includes a 24 Vdc transducer power supply. For transducers with millivolt outputs, the DP460-S accepts up to 500 mV dc and provides 10 Vdc excitation.
Description
The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts the same ranges as the DP460-V, but includes a 24 Vdc transducer power supply. For transducers with millivolt outputs, the DP460-S accepts up to 500 mV dc and provides 10 Vdc excitation.

Suppliers

Company
Product
Description
Supplier Links
Process and Strain Gage Indicator - DP460 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Process and Strain Gage Indicator
DP460 Series
Process and Strain Gage Indicator DP460 Series
The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts the same ranges as the DP460-V, but includes a 24 Vdc transducer power supply. For transducers with millivolt outputs, the DP460-S accepts up to 500 mV dc and provides 10 Vdc excitation.

The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts the same ranges as the DP460-V, but includes a 24 Vdc transducer power supply. For transducers with millivolt outputs, the DP460-S accepts up to 500 mV dc and provides 10 Vdc excitation.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP460 Series
Product Name Process and Strain Gage Indicator
Features Alarms (optional feature)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details