OMEGA Engineering, Inc. Panel Meter, 15Vdc; No. Of Digits / Alpha Omega DP3300-B-2

Description
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:470°C to 1800°C, 900°F to 3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet
Description
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:470°C to 1800°C, 900°F to 3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega - 62AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega
62AH2475
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega 62AH2475
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:470°C to 1800°C, 900°F to 3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:470°C to 1800°C, 900°F to 3300°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2475
Product Name Panel Meter, 15Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details