OMEGA Engineering, Inc. Frequency Control & Timing Devices DP25B-TC

Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet
Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-TC
Frequency Control & Timing Devices DP25B-TC
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-TC-ND - DigiKey
Thief River Falls, MN, United States
TEMP METER LCD DIN RAIL

TEMP METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, Thermocouple, 4Digit; No. Of Digits / Alpha Omega - 72AC8718 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Thermocouple, 4Digit; No. Of Digits / Alpha Omega
72AC8718
Panel Meter, Thermocouple, 4Digit; No. Of Digits / Alpha Omega 72AC8718
PANEL METER, THERMOCOUPLE, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-200°C to +1372°C/ -328°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, THERMOCOUPLE, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-200°C to +1372°C/ -328°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-TC 5880-DP25B-TC-ND 72AC8718
Product Name Frequency Control & Timing Devices Meters Panel Meter, Thermocouple, 4Digit; No. Of Digits / Alpha Omega
Outputs Analog; Analog
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details