OMEGA Engineering, Inc. Dissolved Oxygen Transmitter / Analyzer DOTX441

Description
The DOTX441 dissolved oxygen analyzer is supplied in a compact cast aluminum case. SAE 323, with low oxidation grade, anticorrosion treatment and finished with electrostatic epoxy paint. The DOTX441 is compact, light weight, rugged and IP68 rated. The units include local display, transmitter output and controller function all programmed via a 3-button side panel with an easy self guided menu. The DOTX441 can be mounted on a 51 mm (2") tube or flat surface. Electrical connections are on the terminal bar located in the back housing of the instrument with cable entrance through two cable compression fittings of 13 mm ( 1⁄2 ") BSP. Common applications include food and drink, pulp and paper, chemical, sanitation, water and wastewater treatments.
Datasheet
Description
The DOTX441 dissolved oxygen analyzer is supplied in a compact cast aluminum case. SAE 323, with low oxidation grade, anticorrosion treatment and finished with electrostatic epoxy paint. The DOTX441 is compact, light weight, rugged and IP68 rated. The units include local display, transmitter output and controller function all programmed via a 3-button side panel with an easy self guided menu. The DOTX441 can be mounted on a 51 mm (2") tube or flat surface. Electrical connections are on the terminal bar located in the back housing of the instrument with cable entrance through two cable compression fittings of 13 mm ( 1⁄2 ") BSP. Common applications include food and drink, pulp and paper, chemical, sanitation, water and wastewater treatments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Transmitter / Analyzer - DOTX441 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dissolved Oxygen Transmitter / Analyzer
DOTX441
Dissolved Oxygen Transmitter / Analyzer DOTX441
The DOTX441 dissolved oxygen analyzer is supplied in a compact cast aluminum case. SAE 323, with low oxidation grade, anticorrosion treatment and finished with electrostatic epoxy paint. The DOTX441 is compact, light weight, rugged and IP68 rated. The units include local display, transmitter output and controller function all programmed via a 3-button side panel with an easy self guided menu. The DOTX441 can be mounted on a 51 mm (2") tube or flat surface. Electrical connections are on the terminal bar located in the back housing of the instrument with cable entrance through two cable compression fittings of 13 mm ( 1⁄2 ") BSP. Common applications include food and drink, pulp and paper, chemical, sanitation, water and wastewater treatments.

The DOTX441 dissolved oxygen analyzer is supplied in a compact cast aluminum case. SAE 323, with low oxidation grade, anticorrosion treatment and finished with electrostatic epoxy paint. The DOTX441 is compact, light weight, rugged and IP68 rated. The units include local display, transmitter output and controller function all programmed via a 3-button side panel with an easy self guided menu. The DOTX441 can be mounted on a 51 mm (2") tube or flat surface. Electrical connections are on the terminal bar located in the back housing of the instrument with cable entrance through two cable compression fittings of 13 mm ( 1⁄2 ") BSP. Common applications include food and drink, pulp and paper, chemical, sanitation, water and wastewater treatments.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number DOTX441
Product Name Dissolved Oxygen Transmitter / Analyzer
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data