PCE Instruments / PCE Americas Inc. Humidity / Temperature Data Logger PCE-313 S

Description
Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Data Logger has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Data Logger determines both relative humidity and ambient temperature. The PCE-313 S Data Logger can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Data Logger allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Data Logger can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Data Logger by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote Datasheet
Description
Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Data Logger has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Data Logger determines both relative humidity and ambient temperature. The PCE-313 S Data Logger can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Data Logger allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Data Logger can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Data Logger by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity / Temperature Data Logger - PCE-313 S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Humidity / Temperature Data Logger
PCE-313 S
Humidity / Temperature Data Logger PCE-313 S
Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Data Logger has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Data Logger determines both relative humidity and ambient temperature. The PCE-313 S Data Logger can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Data Logger allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Data Logger can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Data Logger by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Data- Logger PCE-313 S
Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/
The PCE-313 S Data Logger has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Data Logger determines both relative humidity and ambient temperature. The PCE-313 S Data Logger can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Data Logger allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Data Logger can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Data Logger by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-313 S
Product Name Humidity / Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Class 2 Sound Level Data Logger - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details