Red Lion Controls, Inc. Current Sensors CTSS0000

Description
Current Sensor 150A 1 Channel Current Switch Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 150A 1 Channel Current Switch Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - CTSS0000-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
CTSS0000-ND
Current Sensors CTSS0000-ND
Current Sensor 150A 1 Channel Current Switch Bidirectional Module, Single Pass Through

Current Sensor 150A 1 Channel Current Switch Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 1.75A-150A, Ssr; Sensor Output Red Lion Controls - 63R2524 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 1.75A-150A, Ssr; Sensor Output Red Lion Controls
63R2524
Current Sensor, 1.75A-150A, Ssr; Sensor Output Red Lion Controls 63R2524
CURRENT SENSOR, 1.75A-150A, SSR; Sensor Output:Solid State Relay; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1.75A to 150A; Response Time:120ms; Accuracy %:- RoHS Compliant: Yes

CURRENT SENSOR, 1.75A-150A, SSR; Sensor Output:Solid State Relay; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1.75A to 150A; Response Time:120ms; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number CTSS0000-ND 63R2524
Product Name Current Sensors Current Sensor, 1.75A-150A, Ssr; Sensor Output Red Lion Controls
Mounting / Configuration Module, Single Pass Through
Electrical Output SSR
Operating Temperature -58 to 149 F (-50 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LMATR-30AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details