Advantech 16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card PCIE-1841L-A

Description
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement Multiple selectable trigger modes
Request a Quote Datasheet
Description
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement Multiple selectable trigger modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841L-A - Advantech
Cincinnati, OH, United States
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card
PCIE-1841L-A
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card PCIE-1841L-A
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement Multiple selectable trigger modes

16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card

  • 16/8-ch simultaneous sampling up to 1 MS/s
  • 18-bit resolution
  • Software selectable low-pass filter
  • Wide input range up to 40 Vpp (±20 V range)
  • Support both voltage and current measurement
  • Multiple selectable trigger modes
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number PCIE-1841L-A
Product Name 16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6256-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE40502201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
Accuracy 0.1000 % FS
View Details
3 suppliers
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers