Multifunction Calibrator PCE-789
Multifunction Calibrator that measures and simulates current and voltage signals and
thermocouples / integrates a function generator for specific waveforms /
large graphical display with backlight /
data logger function The PCE-789 Multifunction Calibrator is a versatile instrument for measuring and simulating process signals. The Multifunction Calibrator measures and simulates current and voltage signals. The curves of different types of thermocouples are stored on your computer, and because of this you can introduce and display the values in ° C. The main feature of this Multifunction Calibrator is the integrated function generator. Apart from the waveforms of sine, triangle, rectangle and cut sane, the multifunction calibrator has saved inside other 10 sinusoidal waveforms. Using the software, which is included in the delivery, you can create specific waveforms and store them on the Multifunction Calibrator. Furthermore, this Multifunction Calibrator can give two overlapping frequencies. For its functionality combined with a robust plastic housing, the multifunction calibrator can be used in many sareas . This Multifunction Calibrator is a useful tool with which you can perform many tasks in areas such as maintenance in the industry, and it can be used by engineers and laboratory technicians in the service sector. This system is supplied by mains adapter and battery allowing mobile use.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | PCE-789 |
| Product Name | Multifunction Calibrator |
| Calibrator Style | Handheld |
| Calibration Signal | DC Voltage; DC Current |
| DC Voltage Range | -0.0100 to 15 volts |
| DC Current Range | 0.0040 to 0.0240 amps |