OMEGA Engineering, Inc. Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 7055-J-300

Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega - 25R2979 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
25R2979
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 25R2979
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 25R2979
Product Name Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629971 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details