The MV2307-110V-CU Digital Panel Meter from Altech Corp. is designed for measuring three-phase voltage with a true RMS capability. It features an LCD display with backlight and an analog-style bargraph indicator, providing clear visibility of measurements. The device operates within a voltage range of 50 to 516 VAC and is suitable for a supply specification of 110 VAC ±20% at 60 Hz. The meter has a measurement accuracy of ±0.5% of the full-scale value and a parameter resolution of 1V, with a sample rate of three samples per second. It is housed in a 72 mm x 72 mm enclosure and has an IP65 protection level for the faceplate, making it suitable for various environments with operating temperatures ranging from -10°C to 55°C and humidity levels up to 85% RH. The terminal connections accommodate wire sizes from 20 to 14 AWG.
Measurement Function
VOLT METER 72X72 LCD VOLT 3PHASE
| Altech Corp. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | MV2307-110V-CU | MV2307-110V-CU | MV2307-110V-CU |
| Product Name | Digital Panel Meter | Meters | Panel Meters |
| Display Technology | LCD |