The LN-2308GP-2XGF is an 8-port managed switch with Power over Ethernet Plus (PoE+) support, designed for small business networks to simplify deployment of IP telephony, wireless access points, and surveillance systems. It features eight 1 Gbps copper ports and two 10 Gbps SFP+ fiber ports, a switching capacity of 56 Gbps, and a packet forwarding rate of 41.7 Mpps. The switch operates with a PoE+ budget of 240 W and consumes ≤ 20 W without PoE. It accepts AC input from 100-240 V at 50/60 Hz and uses a fan-less design for passive cooling. The unit measures 210 × 200 × 44 mm and weighs approximately 0.7 kg. It supports Layer 2+ features including VLANs, QoS, IGMP snooping, STP, RADIUS authentication, and DHCP snooping via the Marvell ROS software. Operating temperature ranges from -25°C to +60°C under PoE and non-PoE conditions, with an MTBF of 100,000 hours.
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and applications more effectively. Easy to set up and use, it provides the ideal combination of affordability and capabilities for small businesses and helps you create a more efficient, better-connected workforce 8-ports switches are available with PoE+ports. This capability simplifies advanced technology deployments such as IP telephony, wireless, and IP surveillance by allowing you to connect and power network endpoints over a single Ethernet cable. With no need to install separate power supplies for IP phones or wireless access points, you can take advantage of advanced communications technologies more quickly and at a lower cost.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2308GP-2XGF |
| Product Name | 8-Port Managed Switch |
| Network Equipment | Switch |