The LN-2324GP-4XGF is a 24-port managed switch with 24 Gigabit Ethernet ports and four SFP/SFP+ uplink slots, designed for small and medium business networks with Power over Ethernet Plus (PoE+) support delivering a 400W power budget. It employs a Marvell 98DX226S chipset, 512 MB of RAM, and 128 MB of FLASH, housed in a 440 x 245 x 44 mm case with two fans and dual power supplies. Operating temperature ranges from -25°C to +60°C with a mean time between failures of 100,000 hours and a weight of 3.5 kg. The device supports full Layer 2+ features including VLANs, QoS, LACP, STP, 802.1x authentication, IGMP and MLD snooping, DHCP snooping, and sFlow monitoring via Marvell ROS software.
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2324GP-4XGF |
| Product Name | 24-Port Managed Switch |
| Network Equipment | Switch |
| Area Network Type | CAN |
| Form Factor | Rack Mount |