Speco Technologies Wall Baffle Speaker, 8, 20Khz, 10W; Product Range Speco WB86T

Description
WALL BAFFLE SPEAKER, 8", 20KHZ, 10W; Product Range:86 Series
Datasheet
Description
WALL BAFFLE SPEAKER, 8", 20KHZ, 10W; Product Range:86 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Baffle Speaker, 8, 20Khz, 10W; Product Range Speco - 55W7504 - Newark, An Avnet Company
Chicago, IL, United States
Wall Baffle Speaker, 8, 20Khz, 10W; Product Range Speco
55W7504
Wall Baffle Speaker, 8, 20Khz, 10W; Product Range Speco 55W7504
WALL BAFFLE SPEAKER, 8", 20KHZ, 10W; Product Range:86 Series

WALL BAFFLE SPEAKER, 8", 20KHZ, 10W; Product Range:86 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55W7504
Product Name Wall Baffle Speaker, 8, 20Khz, 10W; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CS27-01P60-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details