Speco Technologies In-Ceiling Contractor Speaker, 6, 10W; Product Range Speco SPG66T

Description
IN-CEILING CONTRACTOR SPEAKER, 6", 10W; Product Range:86 Series
Datasheet
Description
IN-CEILING CONTRACTOR SPEAKER, 6", 10W; Product Range:86 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Ceiling Contractor Speaker, 6, 10W; Product Range Speco - 80R4226 - Newark, An Avnet Company
Chicago, IL, United States
In-Ceiling Contractor Speaker, 6, 10W; Product Range Speco
80R4226
In-Ceiling Contractor Speaker, 6, 10W; Product Range Speco 80R4226
IN-CEILING CONTRACTOR SPEAKER, 6", 10W; Product Range:86 Series

IN-CEILING CONTRACTOR SPEAKER, 6", 10W; Product Range:86 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R4226
Product Name In-Ceiling Contractor Speaker, 6, 10W; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
Speakers - 2603-CS15-01W100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details