Speco Technologies Speaker;PA; 15 inch Aluminum; Freq.Resp. 300-15kHz;Max power 75 watts;120dB SPC-30

Description
Speco Technolgie 15" weatherproof aluminum PA speaker offers a frequency response of 130 to 15,000 Hz and a 40 watt RMS/75 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 15" (Dia) × 13" (L) Frequency Response: 130-15,000 Hz Impedance:8 Ohm Material: Aluminum Max Power: 75 Watts Mounting Bracket: Included RMS Power: 40 Watts (1W/1M): 120 dB
Description
Speco Technolgie 15" weatherproof aluminum PA speaker offers a frequency response of 130 to 15,000 Hz and a 40 watt RMS/75 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 15" (Dia) × 13" (L) Frequency Response: 130-15,000 Hz Impedance:8 Ohm Material: Aluminum Max Power: 75 Watts Mounting Bracket: Included RMS Power: 40 Watts (1W/1M): 120 dB

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA; 15 inch Aluminum; Freq.Resp. 300-15kHz;Max power 75 watts;120dB - 70146381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA; 15 inch Aluminum; Freq.Resp. 300-15kHz;Max power 75 watts;120dB
70146381
Speaker;PA; 15 inch Aluminum; Freq.Resp. 300-15kHz;Max power 75 watts;120dB 70146381
Speco Technolgie 15" weatherproof aluminum PA speaker offers a frequency response of 130 to 15,000 Hz and a 40 watt RMS/75 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 15" (Dia) × 13" (L) Frequency Response: 130-15,000 Hz Impedance:8 Ohm Material: Aluminum Max Power: 75 Watts Mounting Bracket: Included RMS Power: 40 Watts (1W/1M): 120 dB

Speco Technolgie 15" weatherproof aluminum PA speaker offers a frequency response of 130 to 15,000 Hz and a 40 watt RMS/75 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. A mounting bracket is included.
Technical Specifications:

  • Dimensions: 15" (Dia) × 13" (L)
  • Frequency Response: 130-15,000 Hz
  • Impedance:8 Ohm
  • Material: Aluminum
  • Max Power: 75 Watts
  • Mounting Bracket: Included
  • RMS Power: 40 Watts
  • (1W/1M): 120 dB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146381
Product Name Speaker;PA; 15 inch Aluminum; Freq.Resp. 300-15kHz;Max power 75 watts;120dB
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details