Speco Technologies Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB SPC-12RP

Description
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Re sp.200-15KHz;Max Power 30 Watts; 10dB
Description
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Re sp.200-15KHz;Max Power 30 Watts; 10dB

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB - 70146388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB
70146388
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB 70146388
Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Re sp.200-15KHz;Max Power 30 Watts; 10dB

Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146388
Product Name Speaker;PA;4 X 6 Inch; Weatherproof;Freq.Resp.200-15KHz;Max Power 30 Watts; 10dB
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - 2603-CS15-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details