Biamp Systems, Ltd. Loudspeaker Ceiling Mount CM3T

Description
The CM3T is a stylish small built-in 70 / 100 Volt loudspeaker. Thanks to its halogen-spot size, it can be integrated into any interior style. It is ideal for speech and background music in quiet areas, toilets, and cloakrooms. The speaker has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. Additionally, the CM3T is easy to install thanks to its simple, quick mounting system (2 spring clamps).
Datasheet
Description
The CM3T is a stylish small built-in 70 / 100 Volt loudspeaker. Thanks to its halogen-spot size, it can be integrated into any interior style. It is ideal for speech and background music in quiet areas, toilets, and cloakrooms. The speaker has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. Additionally, the CM3T is easy to install thanks to its simple, quick mounting system (2 spring clamps).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker Ceiling Mount - CM3T - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker Ceiling Mount
CM3T
Loudspeaker Ceiling Mount CM3T
The CM3T is a stylish small built-in 70 / 100 Volt loudspeaker. Thanks to its halogen-spot size, it can be integrated into any interior style. It is ideal for speech and background music in quiet areas, toilets, and cloakrooms. The speaker has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture. Additionally, the CM3T is easy to install thanks to its simple, quick mounting system (2 spring clamps).

The CM3T is a stylish small built-in 70 / 100 Volt loudspeaker. Thanks to its halogen-spot size, it can be integrated into any interior style. It is ideal for speech and background music in quiet areas, toilets, and cloakrooms.

The speaker has a full metal frame and a coated dual paper cone for the lowest distortion and increased resistance against moisture.

Additionally, the CM3T is easy to install thanks to its simple, quick mounting system (2 spring clamps).

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM3T
Product Name Loudspeaker Ceiling Mount
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
8
Specs
Application Loudspeaker; MusicAudio
View Details