Speco Technologies Pa Amplifier W/am/fm Tuner, 60W, 115Vac; Product Range Speco PBM60AT

Description
PA AMPLIFIER W/AM/FM TUNER, 60W, 115VAC; Product Range:-; Plug Type:
Datasheet
Description
PA AMPLIFIER W/AM/FM TUNER, 60W, 115VAC; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pa Amplifier W/am/fm Tuner, 60W, 115Vac; Product Range Speco - 77AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Pa Amplifier W/am/fm Tuner, 60W, 115Vac; Product Range Speco
77AC3043
Pa Amplifier W/am/fm Tuner, 60W, 115Vac; Product Range Speco 77AC3043
PA AMPLIFIER W/AM/FM TUNER, 60W, 115VAC; Product Range:-; Plug Type:

PA AMPLIFIER W/AM/FM TUNER, 60W, 115VAC; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3043
Product Name Pa Amplifier W/am/fm Tuner, 60W, 115Vac; Product Range Speco
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5466GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers