JL Audio, Inc. Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω 500/1v2

Description
You are looking at the best-selling car audio amplifier of all time, a classic design that has powered more outstanding subwoofer systems than any other.
Description
You are looking at the best-selling car audio amplifier of all time, a classic design that has powered more outstanding subwoofer systems than any other.

Suppliers

Company
Product
Description
Supplier Links
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω - 500/1v2 - JL Audio, Inc.
Miramar, FL, USA
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω
500/1v2
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω 500/1v2
You are looking at the best-selling car audio amplifier of all time, a classic design that has powered more outstanding subwoofer systems than any other.

You are looking at the best-selling car audio amplifier of all time, a classic design that has powered more outstanding subwoofer systems than any other.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 500/1v2
Product Name Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-4030e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details