PCB Piezotronics, Inc. LxT PREAMP CLASS 2 -1 dB PRMLXT2L

Description
SoundTrack LxT class-2 low-range preamplifier for 1/2 in. microphone For more information see http://www.larsondav is.com/products/acce ssories/preamps
Description
SoundTrack LxT class-2 low-range preamplifier for 1/2 in. microphone For more information see http://www.larsondav is.com/products/acce ssories/preamps

Suppliers

Company
Product
Description
Supplier Links
LxT PREAMP CLASS 2 -1 dB - PRMLXT2L - PCB Piezotronics, Inc.
Depew, NY, United States
LxT PREAMP CLASS 2 -1 dB
PRMLXT2L
LxT PREAMP CLASS 2 -1 dB PRMLXT2L
SoundTrack LxT class-2 low-range preamplifier for 1/2 in. microphone For more information see http://www.larsondav is.com/products/acce ssories/preamps

SoundTrack LxT class-2 low-range preamplifier for 1/2 in. microphone

For more information see http://www.larsondavis.com/products/accessories/preamps

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRMLXT2L
Product Name LxT PREAMP CLASS 2 -1 dB
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Marine Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V - M400/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details