Speco Technologies SPEAKER, COMMUNICATIONS EXTENSION CBS-240

Description
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill
Description
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill

Suppliers

Company
Product
Description
Supplier Links
SPEAKER, COMMUNICATIONS EXTENSION - 70146372 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPEAKER, COMMUNICATIONS EXTENSION
70146372
SPEAKER, COMMUNICATIONS EXTENSION 70146372
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill

  • For Use with Portable PA Systems
  • CBS-240 Includes 10’ Cable with 3.5 mm Miniplug
  • AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146372
Product Name SPEAKER, COMMUNICATIONS EXTENSION
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
Oval Speakers - CES250V075CF8PMN650UR - Challenge Electronics
Specs
SPL 81 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details