Speco Technologies Streamer, 12Vdc, 1A; Product Range Speco AS1

Description
STREAMER, 12VDC, 1A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
STREAMER, 12VDC, 1A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Streamer, 12Vdc, 1A; Product Range Speco - 77AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Streamer, 12Vdc, 1A; Product Range Speco
77AC3035
Streamer, 12Vdc, 1A; Product Range Speco 77AC3035
STREAMER, 12VDC, 1A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes

STREAMER, 12VDC, 1A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3035
Product Name Streamer, 12Vdc, 1A; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
17W+17W Class D Speaker Amplifier for Digital Input - BD28623MUV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers