SparkFun Electronics Ultrasonic Receivers, Transmitters 8504

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1568-08504-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1568-08504-ND
Ultrasonic Receivers, Transmitters 1568-08504-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1568-08504-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
High-Performance Measuring System - capaNCDT DT6240 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0250 to 0.0500 ±% Full Scale
Sampling Frequency 0.0200 to 5 kHz
View Details
AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details