Ametek Solartron Metrology AC Miniature LVDT Linear Variable Transformer SM

Description
2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and push rod assembly moves friction-free within the sensor, an alternative design is available where only the core, threaded at both ends, is provided. Recommended push rod material is titanium; other materials can be used, but with varying effects on the electrical characteristics.
Request a Quote
Description
2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and push rod assembly moves friction-free within the sensor, an alternative design is available where only the core, threaded at both ends, is provided. Recommended push rod material is titanium; other materials can be used, but with varying effects on the electrical characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Gastonia, NC, United States
AC Miniature LVDT Linear Variable Transformer
SM
AC Miniature LVDT Linear Variable Transformer SM
2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and push rod assembly moves friction-free within the sensor, an alternative design is available where only the core, threaded at both ends, is provided. Recommended push rod material is titanium; other materials can be used, but with varying effects on the electrical characteristics.
  • 2.6mm measurement range
  • Rugged construction
  • Short body length

SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution and repeatability are required in a very small size. The core and push rod assembly moves friction-free within the sensor, an alternative design is available where only the core, threaded at both ends, is provided. Recommended push rod material is titanium; other materials can be used, but with varying effects on the electrical characteristics.

Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Linear Position Sensors
Product Number SM
Product Name AC Miniature LVDT Linear Variable Transformer
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details
Displacement Transducer - S-Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0984 to 11.81 inch (2.5 to 300 mm)
Linearity 0.2000 ±% Full Scale
View Details
Spring  Linear Encoder - LE/S - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Pneumatic Linear Encoder - LE/P - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details