Micro-Epsilon Group High-Performance Measuring System capaNCDT DT6240

Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet
Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Measuring System - capaNCDT DT6240 - Micro-Epsilon Group
Ortenburg, Germany
High-Performance Measuring System
capaNCDT DT6240
High-Performance Measuring System capaNCDT DT6240
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT DT6240
Product Name High-Performance Measuring System
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0250 to 0.0500 ±% Full Scale
Sampling Frequency 0.0200 to 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial draw-wire sensors - wireSENSOR WDS-15000-P115 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 591 inch (15000 mm)
Resolution 0.1050 to 0.0380 mm (0.0041 to 0.0015 inches)
View Details
High-performance laser distance sensor for industrial applications - optoNCDT ILR3800-100-H - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 1.97 to 5906 inch (50 to 150000 mm)
View Details
Turbocharger Speed Sensor - turboSPEED DS 05(03) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0236 inch (0.6000 mm)
View Details
Flat Sensor - capaNCDT CSH1FL-CRm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 1 inch (25.4 mm)
Resolution 3.00E-7 to 2.00E-5 mm (1.18E-8 to 7.87E-7 inches)
View Details