RS Components, Ltd. 9094203

Description
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 100mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 127mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Resistance = 10kOhms Starting Force = 3N Electrical Travel = 100mm
Request a Quote
Description
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 100mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 127mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Resistance = 10kOhms Starting Force = 3N Electrical Travel = 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094203 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications. Long life cycle. High temperature capability. IP65 Rated. Compact design Stroke = 100mm IP Rating = IP65 Overall Height = 8.6mm Overall Width = 28.1mm Overall Depth = 127mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Resistance = 10kOhms Starting Force = 3N Electrical Travel = 100mm

RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement feedback for a wide range of applications.
Long life cycle. High temperature capability. IP65 Rated. Compact design
Stroke = 100mm
IP Rating = IP65
Overall Height = 8.6mm
Overall Width = 28.1mm
Overall Depth = 127mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Resistance = 10kOhms
Starting Force = 3N
Electrical Travel = 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9094203
Measurement Range 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7271369 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details