SparkFun Electronics RF Antennas 18153

Description
764MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.35GHz, 2.59GHz, 3.55GHz 2G, 3G, 4G, 5G, Cellular, GSM, LTE, NB-IOT Whip, Tilt/Swivel RF Antenna 704MHz ~ 824MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.4dBi, 2.9dBi, 3.5dBi, 3.7dBi, 2.9dBi, 3.4dBi, 2.6dBi, 5.9dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
764MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.35GHz, 2.59GHz, 3.55GHz 2G, 3G, 4G, 5G, Cellular, GSM, LTE, NB-IOT Whip, Tilt/Swivel RF Antenna 704MHz ~ 824MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.4dBi, 2.9dBi, 3.5dBi, 3.7dBi, 2.9dBi, 3.4dBi, 2.6dBi, 5.9dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-18153-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-18153-ND
RF Antennas 1568-18153-ND
764MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.35GHz, 2.59GHz, 3.55GHz 2G, 3G, 4G, 5G, Cellular, GSM, LTE, NB-IOT Whip, Tilt/Swivel RF Antenna 704MHz ~ 824MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.4dBi, 2.9dBi, 3.5dBi, 3.7dBi, 2.9dBi, 3.4dBi, 2.6dBi, 5.9dBi SMA Male Connector Mount

764MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.35GHz, 2.59GHz, 3.55GHz 2G, 3G, 4G, 5G, Cellular, GSM, LTE, NB-IOT Whip, Tilt/Swivel RF Antenna 704MHz ~ 824MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.4dBi, 2.9dBi, 3.5dBi, 3.7dBi, 2.9dBi, 3.4dBi, 2.6dBi, 5.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-18153-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, Cellular, GSM, LTE, NB-IOT
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers