SparkFun Electronics LED Indication - Discrete 11449

Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1568-11449-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1568-11449-ND
LED Indication - Discrete 1568-11449-ND
Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Red, Green, Blue (RGB) LED Indication - Discrete 4.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1568-11449-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 620 nm (4600 to 6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers