Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
RS COMPONENTS, LTD.
2250602 -- UV LEDS
RS Components, Ltd.
UV LEDs
2250602
Description
Intelligent LED Solutions
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Intelligent LED Solutions
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
2250602
UV LEDs
2250602
Intelligent LED Solutions
Intelligent LED Solutions
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
2250602
Product Name
UV LEDs
LED Type
Ultraviolet
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
2269574
Specs
Color Temperature
5000 K
Optical Power Output
980 milliwatts
Array
Array
View Details
RS Components, Ltd.
LED Arrays
2307598
Specs
Color Temperature
5000 K
Array
Array
Number of Array Elements
1
View Details
RS Components, Ltd.
UV LEDs
1736291
Specs
LED Type
Ultraviolet
Peak Wavelength
430 nm (4300 Å)
Number of Array Elements
1
View Details
RS Components, Ltd.
IR LEDs
1225172
Specs
LED Package:
30 x 30 x 3.85mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details