ROHM Semiconductor GmbH High brightness chip LED with reflector SML-Z14VT(A)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness chip LED with reflector - SML-Z14VT(A) - ROHM Semiconductor GmbH
Willich, Germany
High brightness chip LED with reflector
SML-Z14VT(A)
High brightness chip LED with reflector SML-Z14VT(A)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
High brightness chip LED with reflector - SML-Z14VT(A) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness chip LED with reflector
SML-Z14VT(A)
High brightness chip LED with reflector SML-Z14VT(A)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-Z14VT(A) SML-Z14VT(A)
Product Name High brightness chip LED with reflector High brightness chip LED with reflector
LED Package: 2.8x3.5 (t=2.05) 3.5 mm x2.8 mm
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Optical Power Output 168 milliwatts 168 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers
High brightness chip LED with reflector - SMLZ14EGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers