Spansion, Inc. Integrated Circuits(ICs) S29GL256S90DHI020

Description
Manufacturer: Spansion Win Source Part Number: 042411-S29GL256S90DH I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Standard Package: 260 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (16M x 16) Interface: Parallel Family Name: S29GL256S Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 042411-S29GL256S90DH I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Standard Package: 260 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (16M x 16) Interface: Parallel Family Name: S29GL256S Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 042411-S29GL256S90DHI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
042411-S29GL256S90DHI020
Integrated Circuits(ICs) 042411-S29GL256S90DHI020
Manufacturer: Spansion Win Source Part Number: 042411-S29GL256S90DH I020 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Standard Package: 260 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (16M x 16) Interface: Parallel Family Name: S29GL256S Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 042411-S29GL256S90DHI020
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (9x9)
Standard Package: 260
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (16M x 16)
Interface: Parallel
Family Name: S29GL256S
Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Memory - S29GL256S90DHI020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-FBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 042411-S29GL256S90DHI020 S29GL256S90DHI020
Product Name Integrated Circuits(ICs) Memory
Memory Category Flash; FLASH - NOR Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XNFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers